BergStak ® 0.40mm, BergStak ® 0.40mm, 34 position, Header, 1.5mm and 4mm stack height, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak ® 0.40mm, part number 10164228-0341A1RLF
BERGSTAK 0.4MM, 34POSITION, HEAD
BERGSTAK 0.4MM, 34POSITION, HEAD
BERGSTAK 0.4MM, 34POSITION, HEAD
Amphenol Communications Solutions
Amphenol Communications Solutions
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10164228-0341A1RLF | 609-10164228-0341A1RLFCT-ND | 2625579P |
| Product Name | BergStak ® 0.40mm | Arrays, Edge Type, Mezzanine (Board to Board) | PCB Sockets |
| Connector Type | Board to Board Connector | Header, Outer Shroud Contacts | |
| Voltage Rating | 30 volts | ||
| Current Rating | 0.3 amps | ||
| Category | Board to Board Connector |