BergStak ® 0.40mm, BergStak ® 0.40mm, 60 position, Receptacle, 4mm stack height, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak ® 0.40mm, part number 10164227-0604A1RLF
BERGSTAK 0.4MM, 60POSITION, RECE
BERGSTAK 0.4MM, 60POSITION, RECE
BERGSTAK 0.4MM, 60POSITION, RECE
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10164227-0604A1RLF | 609-10164227-0604A1RLFTR-ND |
| Product Name | BergStak ® 0.40mm | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts |
| Voltage Rating | 30 volts | |
| Current Rating | 0.3 amps | |
| Category | Board to Board Connector |