BergStak ® 0.40mm, BergStak ® 0.40mm, 30 position, Receptacle, 1.5mm stack height, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak ® 0.40mm, part number 10164227-0301A1RLF
Amphenol Communications Solutions
Amphenol Communications Solutions
BERGSTAK 0.4MM, 30POSITION, RECE
BERGSTAK 0.4MM, 30POSITION, RECE
BERGSTAK 0.4MM, 30POSITION, RECE
BERGSTAK 0.4 30POS RECEP-10164227-0301A
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10164227-0301A1RLF | 2625534 | 609-10164227-0301A1RLFTR-ND | 79AJ9012 |
| Product Name | BergStak ® 0.40mm | PCB Sockets | Arrays, Edge Type, Mezzanine (Board to Board) | Bergstak 0.4 30Pos Recep-10164227-0301A1Rlf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | ||
| Voltage Rating | 30 volts | |||
| Current Rating | 0.3 amps | |||
| Termination | Pin |