BergStak HS™, BergStak HS™ 0.5mm Board-to-Board, 40 positions, Receptacle, 12mm stack height, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStak HS™ 0.50mm Mezzanine Connector, part number 10163419-0442002LF
BERGSTAK HS 0.50MM, 40POSITION,
BERGSTAK HS 0.50MM, 40POSITION,
BERGSTAK HS 0.50MM, 40POSITION,
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10163419-0442002LF | 609-10163419-0442002LFTR-ND |
| Product Name | BergStak HS™ | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts |
| Voltage Rating | 100 volts | |
| Current Rating | 0.5 amps | |
| Category | Board to Board Connector |