USB 3.2, USB 3.2 Type C GEN 2 Receptacle Right Angle SMT Top Mount High rise Dual Row 24Pin 15μin gold
USB TYPE C 15U-10163259-00031LF
USB 3.2 Type C GEN 2 Receptacle SMT Dual Row 24Pin Highrise / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10163259-00031LF | 609-10163259-00031LFTR-ND | 26AK7963 |
| Product Name | USB 3.2 | USB, DVI, HDMI Connector Assemblies | Usb 3.2 Type C Gen 2 Receptacle Smt Dual Row 24Pin Highrise / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | |
| Geometry | Right Angle | ||
| Category | USB | ||
| Gender | Female / Jack |