DDR5 SODIMM, DDR5 SODIMM, Storage and Server Connector, Right Angle, Surface Mount, 262 Position, 0.5mm Pitch, 8mm Height, Reverse, 10μin Gold plating, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR5 SODIMM 10162981-002RHLF
CONN SKT SODIMM 262POS R/A SMD
CONN SKT SODIMM 262POS R/A SMD
CONN, DDR5 SODIMM, R/A, 262POS, LATCH; Memory / Card Type:DDR5 SODIMM Socket; Insert & Eject Mechanism:Latched; No. of Contacts:262Contacts
DDR5 SODIMM,STORAGE AND SERVER C
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10162981-002RHLF | 609-10162981-002RHLFCT-ND | 26AK7952 | 10162981-002RHLF |
| Product Name | DDR5 SODIMM | Inline Module Sockets | Conn, Ddr5 Sodimm, R/a, 262Pos, Latch; Memory / Card Type Amphenol Communications Solutions | Inline Module Sockets |
| Connector Type | PC Card Connector | |||
| Geometry | Right Angle | |||
| Termination | Surface Mount |