Amphenol Corporation ComboLock ® 10162697-002LF

Description
ComboLock ®, ComboLock ® , 1.00mm (0.039in) Signal and 3.00mm (0.118in) Power Crimp-to-Wire Connector Platform, Wire to Board Power Terminal (AWG18-20), Gold plated, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of ComboLock ® Crimp-to-Wire Connector Platform part number 10162697-002LF
Request a Quote Datasheet
Description
ComboLock ®, ComboLock ® , 1.00mm (0.039in) Signal and 3.00mm (0.118in) Power Crimp-to-Wire Connector Platform, Wire to Board Power Terminal (AWG18-20), Gold plated, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of ComboLock ® Crimp-to-Wire Connector Platform part number 10162697-002LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ComboLock ® - 10162697-002LF - Amphenol Communications Solutions
Nashua, NH, United States
ComboLock ®
10162697-002LF
ComboLock ® 10162697-002LF
ComboLock ®, ComboLock ® , 1.00mm (0.039in) Signal and 3.00mm (0.118in) Power Crimp-to-Wire Connector Platform, Wire to Board Power Terminal (AWG18-20), Gold plated, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of ComboLock ® Crimp-to-Wire Connector Platform part number 10162697-002LF

ComboLock ®, ComboLock ® , 1.00mm (0.039in) Signal and 3.00mm (0.118in) Power Crimp-to-Wire Connector Platform, Wire to Board Power Terminal (AWG18-20), Gold plated, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of ComboLock ® Crimp-to-Wire Connector Platform part number 10162697-002LF

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-10162697-002LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10162697-002LFTR-ND
Rectangular Connector Contacts 609-10162697-002LFTR-ND
Socket Contact Gold 18-20 AWG Crimp Power

Socket Contact Gold 18-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - 609-10162697-002LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10162697-002LFCT-ND
Rectangular Connector Contacts 609-10162697-002LFCT-ND
Socket Contact Gold 18-20 AWG Crimp Power

Socket Contact Gold 18-20 AWG Crimp Power

Buy Now Datasheet
Contact, Power, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions - 83AJ0594 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Power, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions
83AJ0594
Contact, Power, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions 83AJ0594
CONTACT, POWER, SOCKET, 20-18AWG, CRIMP; Product Range:ComboLock? Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG

CONTACT, POWER, SOCKET, 20-18AWG, CRIMP; Product Range:ComboLock? Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG

Supplier's Site Datasheet
Contact, Power, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions - 83AJ0593 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Power, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions
83AJ0593
Contact, Power, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions 83AJ0593
CONTACT, POWER, SOCKET, 20-18AWG, CRIMP; Product Range:ComboLock? Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG

CONTACT, POWER, SOCKET, 20-18AWG, CRIMP; Product Range:ComboLock? Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10162697-002LF 609-10162697-002LFTR-ND 83AJ0594
Product Name ComboLock ® Rectangular Connector Contacts Contact, Power, Socket, 20-18Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Connector Accessories - 103682-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - NABS1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details