Amphenol Corporation ComboLock ® 10162696-001LF

Description
ComboLock ®, ComboLock ® , 1.00mm (0.039in) Signal and 3.00mm (0.118in) Power Crimp-to-Wire Connector Platform, Wire to Board Signal Terminal (AWG24-26), Gold plated, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of ComboLock ® Crimp-to-Wire Connector Platform part number 10162696-001LF
Request a Quote Datasheet
Description
ComboLock ®, ComboLock ® , 1.00mm (0.039in) Signal and 3.00mm (0.118in) Power Crimp-to-Wire Connector Platform, Wire to Board Signal Terminal (AWG24-26), Gold plated, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of ComboLock ® Crimp-to-Wire Connector Platform part number 10162696-001LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ComboLock ® - 10162696-001LF - Amphenol Communications Solutions
Nashua, NH, United States
ComboLock ®
10162696-001LF
ComboLock ® 10162696-001LF
ComboLock ®, ComboLock ® , 1.00mm (0.039in) Signal and 3.00mm (0.118in) Power Crimp-to-Wire Connector Platform, Wire to Board Signal Terminal (AWG24-26), Gold plated, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of ComboLock ® Crimp-to-Wire Connector Platform part number 10162696-001LF

ComboLock ®, ComboLock ® , 1.00mm (0.039in) Signal and 3.00mm (0.118in) Power Crimp-to-Wire Connector Platform, Wire to Board Signal Terminal (AWG24-26), Gold plated, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of ComboLock ® Crimp-to-Wire Connector Platform part number 10162696-001LF

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-10162696-001LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10162696-001LFCT-ND
Rectangular Connector Contacts 609-10162696-001LFCT-ND
Socket Contact Gold 24-26 AWG Crimp

Socket Contact Gold 24-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-10162696-001LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10162696-001LFTR-ND
Rectangular Connector Contacts 609-10162696-001LFTR-ND
Socket Contact Gold 24-26 AWG Crimp

Socket Contact Gold 24-26 AWG Crimp

Buy Now Datasheet
Contact, Signal, Socket, 26-24Awg, Crimp; Product Range Amphenol Communications Solutions - 83AJ0591 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Signal, Socket, 26-24Awg, Crimp; Product Range Amphenol Communications Solutions
83AJ0591
Contact, Signal, Socket, 26-24Awg, Crimp; Product Range Amphenol Communications Solutions 83AJ0591
CONTACT, SIGNAL, SOCKET, 26-24AWG, CRIMP; Product Range:ComboLock? Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG

CONTACT, SIGNAL, SOCKET, 26-24AWG, CRIMP; Product Range:ComboLock? Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG

Supplier's Site Datasheet
Contact, Signal, Socket, 26-24Awg, Crimp; Product Range Amphenol Communications Solutions - 83AJ0592 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Signal, Socket, 26-24Awg, Crimp; Product Range Amphenol Communications Solutions
83AJ0592
Contact, Signal, Socket, 26-24Awg, Crimp; Product Range Amphenol Communications Solutions 83AJ0592
CONTACT, SIGNAL, SOCKET, 26-24AWG, CRIMP; Product Range:ComboLock? Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG

CONTACT, SIGNAL, SOCKET, 26-24AWG, CRIMP; Product Range:ComboLock? Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10162696-001LF 609-10162696-001LFCT-ND 83AJ0591
Product Name ComboLock ® Rectangular Connector Contacts Contact, Signal, Socket, 26-24Awg, Crimp; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details