ComboLock ®, ComboLock ® , 1.00mm (0.039in) Signal and 3.00mm (0.118in) Power Crimp-to-Wire Connector Platform, Wire to Board Header, 2P+15S Position., Top Latch, Gold (preplated), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of ComboLock ® Crimp-to-Wire Connector Platform part number 10162688-215202CLF
ASS FOR COMBOLOCK R/A HD-1016268
ASS FOR COMBOLOCK R/A HD-10162688-215202CL
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10162688-215202CLF | 609-10162688-215202CLF-ND | 79AJ8973 |
| Product Name | ComboLock ® | Headers, Male Pins | Ass For Combolock R/a Hd-10162688-215202Clf / Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts |