Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Right Angle Header, 51 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162583-411151LF.
51 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
51 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
51 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
MEZZANINE CONN, R/A HDR, 51POS, 2ROW/1MM ROHS COMPLIANT: YES
MEZZANINE CONN, R/A HDR, 51POS, 2ROW/1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:51Contacts;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10162583-411151LF | 609-10162583-411151LFTR-ND | 74AJ7676 | 65AJ6753 |
| Product Name | Conan ® Lite 1.00mm | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, R/a Hdr, 51Pos, 2Row/1Mm Rohs Compliant Amphenol Communications Solutions | Mezzanine Conn, R/a Hdr, 51Pos, 2Row/1Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Plug, Center Strip Contacts | ||
| Geometry | Right Angle | |||
| Voltage Rating | 100 volts | |||
| Category | Board to Board Connector |