Amphenol Corporation Conan ® Lite 1.00mm 10162582-1134109LF

Description
Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Header, 9 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162582-1134109LF.
Request a Quote Datasheet
Description
Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Header, 9 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162582-1134109LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® Lite 1.00mm - 10162582-1134109LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ® Lite 1.00mm
10162582-1134109LF
Conan ® Lite 1.00mm 10162582-1134109LF
Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Header, 9 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162582-1134109LF.

Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Header, 9 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162582-1134109LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10162582-1134109LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10162582-1134109LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10162582-1134109LFDKR-ND
9 Position Connector Plug, Center Strip Contacts Surface Mount Gold

9 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10162582-1134109LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10162582-1134109LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10162582-1134109LFCT-ND
9 Position Connector Plug, Center Strip Contacts Surface Mount Gold

9 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10162582-1134109LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10162582-1134109LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10162582-1134109LFTR-ND
9 Position Connector Plug, Center Strip Contacts Surface Mount Gold

9 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Mezzanine Conn, Hdr, 9Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 65AJ6729 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 9Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
65AJ6729
Mezzanine Conn, Hdr, 9Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 65AJ6729
MEZZANINE CONN, HDR, 9POS, 2ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, HDR, 9POS, 2ROW, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Hdr, 9Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 74AJ7652 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 9Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions
74AJ7652
Mezzanine Conn, Hdr, 9Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions 74AJ7652
MEZZANINE CONN, HDR, 9POS, 2ROW, 1MM ROHS COMPLIANT: YES

MEZZANINE CONN, HDR, 9POS, 2ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10162582-1134109LF 609-10162582-1134109LFDKR-ND 65AJ6729 74AJ7652
Product Name Conan ® Lite 1.00mm Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Hdr, 9Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions Mezzanine Conn, Hdr, 9Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Plug, Center Strip Contacts
Voltage Rating 100 volts
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Headers, Male Pins - A26385-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51628-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers