Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 51 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134151LF.
51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
MEZZANINE CONN, RCPT, 51POS, 2ROW, 1MM ROHS COMPLIANT: YES
MEZZANINE CONN, RCPT, 51POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:51Contacts;
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10162581-3134151LF | 2342569P | 609-10162581-3134151LFDKR-ND | 74AJ7648 | 65AJ6725 |
| Product Name | Conan ® Lite 1.00mm | PCB Sockets | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 51Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions | Mezzanine Conn, Rcpt, 51Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | |||
| Voltage Rating | 100 volts | ||||
| Current Rating | 15.0 amps | ||||
| Geometry | Straight | ||||
| Termination | Solder |