Amphenol Corporation Conan ® Lite 1.00mm 10162581-3134141LF

Description
Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 41 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134141LF.
Request a Quote Datasheet
Description
Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 41 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134141LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® Lite 1.00mm - 10162581-3134141LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ® Lite 1.00mm
10162581-3134141LF
Conan ® Lite 1.00mm 10162581-3134141LF
Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 41 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134141LF.

Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 41 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134141LF.

Supplier's Site Datasheet
PCB Sockets - 2342567 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2342567
PCB Sockets 2342567
Conan Lite receptacle, 41 P

Conan Lite receptacle, 41 P

Supplier's Site
PCB Sockets - 2342566 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2342566
PCB Sockets 2342566
Conan Lite receptacle, 41 P

Conan Lite receptacle, 41 P

Supplier's Site
PCB Sockets - 2342567P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2342567P
PCB Sockets 2342567P
Conan Lite receptacle, 41 P

Conan Lite receptacle, 41 P

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10162581-3134141LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10162581-3134141LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10162581-3134141LFDKR-ND
41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10162581-3134141LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10162581-3134141LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10162581-3134141LFTR-ND
41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10162581-3134141LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10162581-3134141LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10162581-3134141LFCT-ND
41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Mezzanine Conn, Rcpt, 41Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 65AJ6723 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 41Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
65AJ6723
Mezzanine Conn, Rcpt, 41Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 65AJ6723
MEZZANINE CONN, RCPT, 41POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:41Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 41POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:41Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 41Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 74AJ7646 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 41Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions
74AJ7646
Mezzanine Conn, Rcpt, 41Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions 74AJ7646
MEZZANINE CONN, RCPT, 41POS, 2ROW, 1MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 41POS, 2ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10162581-3134141LF 2342567 609-10162581-3134141LFDKR-ND 65AJ6723 74AJ7646
Product Name Conan ® Lite 1.00mm PCB Sockets Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 41Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions Mezzanine Conn, Rcpt, 41Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts
Voltage Rating 100 volts
Current Rating 15.0 amps
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data