Amphenol Corporation Conan ® Lite 1.00mm 10162581-3134125LF

Description
Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 25 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134125LF.
Request a Quote Datasheet
Description
Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 25 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134125LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conan ® Lite 1.00mm - 10162581-3134125LF - Amphenol Communications Solutions
Nashua, NH, United States
Conan ® Lite 1.00mm
10162581-3134125LF
Conan ® Lite 1.00mm 10162581-3134125LF
Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 25 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134125LF.

Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 25 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134125LF.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10162581-3134125LFTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10162581-3134125LFTR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10162581-3134125LFTR-ND
25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10162581-3134125LFCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10162581-3134125LFCT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10162581-3134125LFCT-ND
25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 609-10162581-3134125LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-10162581-3134125LFDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-10162581-3134125LFDKR-ND
25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
PCB Sockets - 2342562P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2342562P
PCB Sockets 2342562P
Conan Lite receptacle, 25 P

Conan Lite receptacle, 25 P

Supplier's Site
PCB Sockets - 2342561 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2342561
PCB Sockets 2342561
Conan Lite receptacle, 25 P

Conan Lite receptacle, 25 P

Supplier's Site
PCB Sockets - 2342562 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2342562
PCB Sockets 2342562
Conan Lite receptacle, 25 P

Conan Lite receptacle, 25 P

Supplier's Site
Mezzanine Conn, Rcpt, 25Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 74AJ7642 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 25Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions
74AJ7642
Mezzanine Conn, Rcpt, 25Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions 74AJ7642
MEZZANINE CONN, RCPT, 25POS, 2ROW, 1MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 25POS, 2ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 25Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions - 65AJ6719 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 25Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
65AJ6719
Mezzanine Conn, Rcpt, 25Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions 65AJ6719
MEZZANINE CONN, RCPT, 25POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:25Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 25POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:25Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10162581-3134125LF 609-10162581-3134125LFTR-ND 2342562P 74AJ7642 65AJ6719
Product Name Conan ® Lite 1.00mm Arrays, Edge Type, Mezzanine (Board to Board) PCB Sockets Mezzanine Conn, Rcpt, 25Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions Mezzanine Conn, Rcpt, 25Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Outer Shroud Contacts
Voltage Rating 100 volts
Current Rating 18.0 amps
Category Board to Board Connector
Mounting Surface Mount Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104313-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PwrBlade ® - 51915-189LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details