Conan ® Lite 1.00mm, Conan ® Lite 1.00mm, Board to Board connector, Receptacle, 9 position, Amphenol is one of the leading manufacturers of conan Board to Board Connectors. Contact us today for more details of Conan ® Lite 1.00mm part number 10162581-3134109LF.
9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
MEZZANINE CONN, RCPT, 9POS, 2ROW, 1MM ROHS COMPLIANT: YES
MEZZANINE CONN, RCPT, 9POS, 2ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10162581-3134109LF | 2342553P | 609-10162581-3134109LFTR-ND | 74AJ7634 | 65AJ6710 |
| Product Name | Conan ® Lite 1.00mm | PCB Sockets | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 9Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions | Mezzanine Conn, Rcpt, 9Pos, 2Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Receptacle, Outer Shroud Contacts | |||
| Voltage Rating | 100 volts | ||||
| Current Rating | 20.0 amps | ||||
| Geometry | Straight | ||||
| Termination | Solder |