DDR5 SODIMM, DDR5 SODIMM, Storage and Server Connector, Right Angle, Surface Mount, 262 Position, 0.5mm Pitch, 4mm Height, Standard, 10μin Goldplating, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR5 SODIMM 10162416-002RHLF
CONN SKT SODIMM 262POS R/A SMD
CONN SKT SODIMM 262POS R/A SMD
CONN, DDR5 SODIMM, R/A, 262POS, LATCH; Memory / Card Type:DDR5 SODIMM Socket; Insert & Eject Mechanism:Latched; No. of Contacts:262Contacts
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10162416-002RHLF | 609-10162416-002RHLFCT-ND | 79AJ8948 |
| Product Name | DDR5 SODIMM | Inline Module Sockets | Conn, Ddr5 Sodimm, R/a, 262Pos, Latch; Memory / Card Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | ||
| Geometry | Right Angle | ||
| Termination | Surface Mount |