FlexLock™ 2.54mm, FlexLock™ 2.54mm, Signal FPC-to-Board Connector Platform, Receptacle, 30 Position, Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of FlexLock™ FPC-to-Board Connectors, part number 10161735-V302011LF
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONN, FFC/FPC, RCPT, 2ROW, 30POS; Pitch Spacing:2.54mm; No. of Contacts:30Contacts;
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10161735-V302011LF | 609-10161735-V302011LF-ND | 10161735-V302011LF | 65AJ7494 |
| Product Name | FlexLock™ 2.54mm | Headers, Receptacles, Female Sockets | Connectors | Conn, Ffc/fpc, Rcpt, 2Row, 30Pos; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Receptacle | ||
| Termination | Through Hole | Surface Mount Straight | ||
| Voltage Rating | 48 volts | 150 volts |