FlexLock™ 2.54mm, FlexLock™ 2.54mm, FlexLock 2.54mm, Vertical Through Hole, receptacle, USCAR T2V2 Flex-to-Board Connector Platform, Receptacle, 30 Position., Top Latch, 8μin GXT or Gold, Amphenol ICC is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of FlexLock™ 2.54mm Flex-to-Board Connector Platform, part number 10161735-V301011LF
FLEXLOCK PITCH 2.54MM VT-RECEPT
FLEXLOCK PITCH 2.54MM VT-RECEPT / TRAY
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10161735-V301011LF | 609-10161735-V301011LF-ND | 48AK8732 |
| Product Name | FlexLock™ 2.54mm | Headers, Receptacles, Female Sockets | Flexlock Pitch 2.54Mm Vt-Recept / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Receptacle | |
| Termination | Through Hole | ||
| Voltage Rating | 48 volts | 48 volts |