FlexLock™ 2.54mm, FlexLock™ 2.54mm, FlexLock 2.54mm, Vertical, Through Hole, receptacle, LV214 S3 Flex-to-Board Connector Platform, Receptacle, 30 Position., Top Latch, Tin (preplated), Amphenol ICC is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of FlexLock™ 2.54mm Flex-to-Board Connector Platform, part number 10161735-N302011LF
FLEXLOCK PITCH 2.54MM VT-RECEPT
FLEXLOCK PITCH 2.54MM VT-RECEPT LV214 S3 / TRAY
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10161735-N302011LF | 609-10161735-N302011LF-ND | 58AK1519 |
| Product Name | FlexLock™ 2.54mm | Headers, Receptacles, Female Sockets | Flexlock Pitch 2.54Mm Vt-Recept Lv214 S3 / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Receptacle | |
| Termination | Through Hole | ||
| Voltage Rating | 48 volts | 48 volts |