Amphenol Communications Solutions Connector Housing, Rcpt, 12S+4P Pos, 3Mm; Product Range Amphenol Communications Solutions 10161719-124GLF

Description
CONNECTOR HOUSING, RCPT, 12S+4P POS, 3MM; Product Range:FCI Minitek Pwr CEM-5 PCIe 10161719 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3mm
Description
CONNECTOR HOUSING, RCPT, 12S+4P POS, 3MM; Product Range:FCI Minitek Pwr CEM-5 PCIe 10161719 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3mm

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12S+4P Pos, 3Mm; Product Range Amphenol Communications Solutions - 79AJ8834 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12S+4P Pos, 3Mm; Product Range Amphenol Communications Solutions
79AJ8834
Connector Housing, Rcpt, 12S+4P Pos, 3Mm; Product Range Amphenol Communications Solutions 79AJ8834
CONNECTOR HOUSING, RCPT, 12S+4P POS, 3MM; Product Range:FCI Minitek Pwr CEM-5 PCIe 10161719 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:3mm

CONNECTOR HOUSING, RCPT, 12S+4P POS, 3MM; Product Range:FCI Minitek Pwr CEM-5 PCIe 10161719 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:3mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79AJ8834
Product Name Connector Housing, Rcpt, 12S+4P Pos, 3Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details