BergStak ® Secure, BergStak ® Secure Connector, Vertical Receptacle, 3x37positions, Right Guide, Amphenol is one of the leading manufacturers of Board to Board connectors. Contact us today for more details of BergStak ® Secure Connector, part number 10160299-1111002LF.
111 Position Connector Array, Female Sockets Surface Mount Gold or Gold, GXT™
111 Position Connector Array, Female Sockets Surface Mount Gold or Gold, GXT™
111 Position Connector Array, Female Sockets Surface Mount Gold or Gold, GXT™
MEZZANINE CONN, RCPT, 111POS, 3ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:3Rows; No. of Contacts:111Contacts
MEZZANINE CONN, RCPT, 111POS, 3ROW, 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:3Rows; No. of Contacts:111Contacts
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10160299-1111002LF | 609-10160299-1111002LFCT-ND | 23AJ5268 |
| Product Name | BergStak ® Secure | Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 111Pos, 3Row, 1Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Array, Female Sockets | |
| Voltage Rating | 100 volts | ||
| Current Rating | 1.0 amps | ||
| Category | Board to Board Connector |