Amphenol Corporation PowerStak ® 2.00mm 10159560-A00221RLF

Description
PowerStak ® 2.00mm, PowerStak ® Vertical Header 10P Height 2.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of PowerStak ® Connector part number 10159560-A00221RLF
Request a Quote Datasheet
Description
PowerStak ® 2.00mm, PowerStak ® Vertical Header 10P Height 2.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of PowerStak ® Connector part number 10159560-A00221RLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerStak ® 2.00mm - 10159560-A00221RLF - Amphenol Communications Solutions
Nashua, NH, United States
PowerStak ® 2.00mm
10159560-A00221RLF
PowerStak ® 2.00mm 10159560-A00221RLF
PowerStak ® 2.00mm, PowerStak ® Vertical Header 10P Height 2.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of PowerStak ® Connector part number 10159560-A00221RLF

PowerStak ® 2.00mm, PowerStak ® Vertical Header 10P Height 2.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of PowerStak ® Connector part number 10159560-A00221RLF

Supplier's Site Datasheet
Headers, Male Pins - 609-10159560-A00221RLFTR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 10 (Power) position 0.079"" (2.00mm)"

"Connector Header Surface Mount 10 (Power) position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10159560-A00221RLFCT-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 10 (Power) position 0.079"" (2.00mm)"

"Connector Header Surface Mount 10 (Power) position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10159560-A00221RLFDKR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 10 (Power) position 0.079"" (2.00mm)"

"Connector Header Surface Mount 10 (Power) position 0.079"" (2.00mm)"

Buy Now Datasheet
PCB Headers - 2258982P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258982P
PCB Headers 2258982P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2258982 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258982
PCB Headers 2258982
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2258981 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258981
PCB Headers 2258981
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Mezzanine Conn, Hdr, 10Pos, 1Row, 2Mm Amphenol Communications Solutions - 74AJ7625 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 10Pos, 1Row, 2Mm Amphenol Communications Solutions
74AJ7625
Mezzanine Conn, Hdr, 10Pos, 1Row, 2Mm Amphenol Communications Solutions 74AJ7625
MEZZANINE CONN, HDR, 10POS, 1ROW, 2MM

MEZZANINE CONN, HDR, 10POS, 1ROW, 2MM

Supplier's Site
Mezzanine Conn, Header, 10Pos, 2Mm; Mezzanine Connector Type Amphenol Communications Solutions - 56AJ0235 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 10Pos, 2Mm; Mezzanine Connector Type Amphenol Communications Solutions
56AJ0235
Mezzanine Conn, Header, 10Pos, 2Mm; Mezzanine Connector Type Amphenol Communications Solutions 56AJ0235
MEZZANINE CONN, HEADER, 10POS, 2MM; Mezzanine Connector Type:Header; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy

MEZZANINE CONN, HEADER, 10POS, 2MM; Mezzanine Connector Type:Header; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10159560-A00221RLF 609-10159560-A00221RLFTR-ND 2258982P 74AJ7625 56AJ0235
Product Name PowerStak ® 2.00mm Headers, Male Pins PCB Headers Mezzanine Conn, Hdr, 10Pos, 1Row, 2Mm Amphenol Communications Solutions Mezzanine Conn, Header, 10Pos, 2Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Header
Voltage Rating 100 volts 100 volts
Current Rating 17.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data