Amphenol Corporation PowerStak ® 2.00mm 10159560-200421RLF

Description
PowerStak ® 2.00mm, PowerStak ® Vertical Header 2P Height 4.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of PowerStak ® Connector part number 10159560-200421RLF
Request a Quote Datasheet
Description
PowerStak ® 2.00mm, PowerStak ® Vertical Header 2P Height 4.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of PowerStak ® Connector part number 10159560-200421RLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerStak ® 2.00mm - 10159560-200421RLF - Amphenol Communications Solutions
Nashua, NH, United States
PowerStak ® 2.00mm
10159560-200421RLF
PowerStak ® 2.00mm 10159560-200421RLF
PowerStak ® 2.00mm, PowerStak ® Vertical Header 2P Height 4.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of PowerStak ® Connector part number 10159560-200421RLF

PowerStak ® 2.00mm, PowerStak ® Vertical Header 2P Height 4.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of PowerStak ® Connector part number 10159560-200421RLF

Supplier's Site Datasheet
PCB Headers - 2258980P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258980P
PCB Headers 2258980P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2258980 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258980
PCB Headers 2258980
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2258979 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258979
PCB Headers 2258979
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Headers, Male Pins - 609-10159560-200421RLFTR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 2 (Power) position 0.079"" (2.00mm)"

"Connector Header Surface Mount 2 (Power) position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10159560-200421RLFCT-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 2 (Power) position 0.079"" (2.00mm)"

"Connector Header Surface Mount 2 (Power) position 0.079"" (2.00mm)"

Buy Now Datasheet
Mezzanine Conn, Hdr, 2Pos, 1Row, 0.8Mm Amphenol Communications Solutions - 74AJ7627 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 2Pos, 1Row, 0.8Mm Amphenol Communications Solutions
74AJ7627
Mezzanine Conn, Hdr, 2Pos, 1Row, 0.8Mm Amphenol Communications Solutions 74AJ7627
MEZZANINE CONN, HDR, 2POS, 1ROW, 0.8MM

MEZZANINE CONN, HDR, 2POS, 1ROW, 0.8MM

Supplier's Site
Mezzanine Conn, Header, 2Pos, 2Mm; Mezzanine Connector Type Amphenol Communications Solutions - 56AJ0236 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 2Pos, 2Mm; Mezzanine Connector Type Amphenol Communications Solutions
56AJ0236
Mezzanine Conn, Header, 2Pos, 2Mm; Mezzanine Connector Type Amphenol Communications Solutions 56AJ0236
MEZZANINE CONN, HEADER, 2POS, 2MM; Mezzanine Connector Type:Header; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy

MEZZANINE CONN, HEADER, 2POS, 2MM; Mezzanine Connector Type:Header; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10159560-200421RLF 2258980P 609-10159560-200421RLFTR-ND 74AJ7627 56AJ0236
Product Name PowerStak ® 2.00mm PCB Headers Headers, Male Pins Mezzanine Conn, Hdr, 2Pos, 1Row, 0.8Mm Amphenol Communications Solutions Mezzanine Conn, Header, 2Pos, 2Mm; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Header
Voltage Rating 100 volts 100 volts
Current Rating 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data