ComboStak ® 0.80mm, ComboStak ® Vertical Receptacle 5P 30S 5P Height 7.7mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Bergstak ® Hybrid Connector part number 10159559-A30221RLF
"40 (30 + 10 Power) Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold or Gold, GXT™"
"40 (30 + 10 Power) Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold or Gold, GXT™"
COMBOSTAK VERT. Rcpt 5P30S5P H=7.7mm
COMBOSTAK VERT. Rcpt 5P30S5P H=7.7mm
COMBOSTAK VERT. Rcpt 5P30S5P H=7.7mm
MEZZANINE CONN, RCPT, 10P+30S; Mezzanine Connector Type:Receptacle; Pitch Spacing:-; No. of Rows:-; No. of Contacts:40Contacts;
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.8MM
COMBOSTAK VERTICAL RECEPTACLE 5P
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10159559-A30221RLF | 609-10159559-A30221RLFTR-ND | 2258977 | 56AJ0233 | 74AJ7621 | 10159559-A30221RLF |
| Product Name | ComboStak ® 0.80mm | Headers, Receptacles, Female Sockets | PCB Sockets | Mezzanine Conn, Rcpt, 10P+30S; Mezzanine Connector Type Amphenol Communications Solutions | Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.8Mm Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Voltage Rating | 100 volts | 100 volts | 100 volts | |||
| Current Rating | 15.0 amps | |||||
| Mounting | Surface Mount | Surface Mount | Surface Mount |