Amphenol Corporation ComboStak ® 0.80mm 10159558-A30221RLF

Description
ComboStak ® 0.80mm, ComboStak ® Vertical Header 5P 30S 5P Height 2.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Bergstak ® Hybrid Connector part number 10159558-A30221RLF
Request a Quote Datasheet
Description
ComboStak ® 0.80mm, ComboStak ® Vertical Header 5P 30S 5P Height 2.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Bergstak ® Hybrid Connector part number 10159558-A30221RLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ComboStak ® 0.80mm - 10159558-A30221RLF - Amphenol Communications Solutions
Nashua, NH, United States
ComboStak ® 0.80mm
10159558-A30221RLF
ComboStak ® 0.80mm 10159558-A30221RLF
ComboStak ® 0.80mm, ComboStak ® Vertical Header 5P 30S 5P Height 2.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Bergstak ® Hybrid Connector part number 10159558-A30221RLF

ComboStak ® 0.80mm, ComboStak ® Vertical Header 5P 30S 5P Height 2.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Bergstak ® Hybrid Connector part number 10159558-A30221RLF

Supplier's Site Datasheet
PCB Headers - 2258973 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258973
PCB Headers 2258973
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2258974P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258974P
PCB Headers 2258974P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2258974 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258974
PCB Headers 2258974
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Headers, Male Pins - 609-10159558-A30221RLFCT-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 40 (30 + 10 Power) position 0.031"" (0.80mm)"

"Connector Header Surface Mount 40 (30 + 10 Power) position 0.031"" (0.80mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10159558-A30221RLFTR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 40 (30 + 10 Power) position 0.031"" (0.80mm)"

"Connector Header Surface Mount 40 (30 + 10 Power) position 0.031"" (0.80mm)"

Buy Now Datasheet
Mezzanine Conn, Header, 10P+30S; Mezzanine Connector Type Amphenol Communications Solutions - 56AJ0231 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 10P+30S; Mezzanine Connector Type Amphenol Communications Solutions
56AJ0231
Mezzanine Conn, Header, 10P+30S; Mezzanine Connector Type Amphenol Communications Solutions 56AJ0231
MEZZANINE CONN, HEADER, 10P+30S; Mezzanine Connector Type:Header; Pitch Spacing:-; No. of Rows:-; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

MEZZANINE CONN, HEADER, 10P+30S; Mezzanine Connector Type:Header; Pitch Spacing:-; No. of Rows:-; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm Amphenol Communications Solutions - 74AJ7617 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm Amphenol Communications Solutions
74AJ7617
Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm Amphenol Communications Solutions 74AJ7617
MEZZANINE CONN, HDR, 40POS, 2ROW, 0.8MM

MEZZANINE CONN, HDR, 40POS, 2ROW, 0.8MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10159558-A30221RLF 2258973 609-10159558-A30221RLFCT-ND 56AJ0231 74AJ7617
Product Name ComboStak ® 0.80mm PCB Headers Headers, Male Pins Mezzanine Conn, Header, 10P+30S; Mezzanine Connector Type Amphenol Communications Solutions Mezzanine Conn, Hdr, 40Pos, 2Row, 0.8Mm Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Header
Voltage Rating 100 volts 100 volts
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51856-001PGSALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
PCB Connectors - NCV-FL4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details