Amphenol Corporation ComboStak ® 0.80mm 10159558-410421RLF

Description
ComboStak ® 0.80mm, ComboStak ® Vertical Header 2P 10S 2P Height 4.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of ComboStak ® Connector part number 10159558-410421RLF
Request a Quote Datasheet
Description
ComboStak ® 0.80mm, ComboStak ® Vertical Header 2P 10S 2P Height 4.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of ComboStak ® Connector part number 10159558-410421RLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ComboStak ® 0.80mm - 10159558-410421RLF - Amphenol Communications Solutions
Nashua, NH, United States
ComboStak ® 0.80mm
10159558-410421RLF
ComboStak ® 0.80mm 10159558-410421RLF
ComboStak ® 0.80mm, ComboStak ® Vertical Header 2P 10S 2P Height 4.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of ComboStak ® Connector part number 10159558-410421RLF

ComboStak ® 0.80mm, ComboStak ® Vertical Header 2P 10S 2P Height 4.3mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of ComboStak ® Connector part number 10159558-410421RLF

Supplier's Site Datasheet
Headers, Male Pins - 609-10159558-410421RLFCT-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 14 (10 + 4 Power) position 0.031"" (0.80mm)"

"Connector Header Surface Mount 14 (10 + 4 Power) position 0.031"" (0.80mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10159558-410421RLFDKR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 14 (10 + 4 Power) position 0.031"" (0.80mm)"

"Connector Header Surface Mount 14 (10 + 4 Power) position 0.031"" (0.80mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10159558-410421RLFTR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 14 (10 + 4 Power) position 0.031"" (0.80mm)"

"Connector Header Surface Mount 14 (10 + 4 Power) position 0.031"" (0.80mm)"

Buy Now Datasheet
PCB Headers - 2258972P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258972P
PCB Headers 2258972P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2258971 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258971
PCB Headers 2258971
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2258972 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2258972
PCB Headers 2258972
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Mezzanine Conn, Hdr, 14Pos, 2Row, 0.8Mm Amphenol Communications Solutions - 74AJ7619 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 14Pos, 2Row, 0.8Mm Amphenol Communications Solutions
74AJ7619
Mezzanine Conn, Hdr, 14Pos, 2Row, 0.8Mm Amphenol Communications Solutions 74AJ7619
MEZZANINE CONN, HDR, 14POS, 2ROW, 0.8MM

MEZZANINE CONN, HDR, 14POS, 2ROW, 0.8MM

Supplier's Site
Mezzanine Conn, Header, 4P+10S; Mezzanine Connector Type Amphenol Communications Solutions - 56AJ0232 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 4P+10S; Mezzanine Connector Type Amphenol Communications Solutions
56AJ0232
Mezzanine Conn, Header, 4P+10S; Mezzanine Connector Type Amphenol Communications Solutions 56AJ0232
MEZZANINE CONN, HEADER, 4P+10S; Mezzanine Connector Type:Header; Pitch Spacing:-; No. of Rows:-; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

MEZZANINE CONN, HEADER, 4P+10S; Mezzanine Connector Type:Header; Pitch Spacing:-; No. of Rows:-; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10159558-410421RLF 609-10159558-410421RLFCT-ND 2258972P 74AJ7619 56AJ0232
Product Name ComboStak ® 0.80mm Headers, Male Pins PCB Headers Mezzanine Conn, Hdr, 14Pos, 2Row, 0.8Mm Amphenol Communications Solutions Mezzanine Conn, Header, 4P+10S; Mezzanine Connector Type Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Header
Voltage Rating 100 volts 100 volts
Current Rating 18.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-11158-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details