Amphenol Corporation Minitek ® Multipitch 1.5mm 10158517-01511LF

Description
Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 15 Position, With TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-01511LF
Request a Quote Datasheet
Description
Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 15 Position, With TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-01511LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Multipitch 1.5mm - 10158517-01511LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Multipitch 1.5mm
10158517-01511LF
Minitek ® Multipitch 1.5mm 10158517-01511LF
Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 15 Position, With TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-01511LF

Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 15 Position, With TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-01511LF

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10158517-01511LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10158517-01511LF-ND
Rectangular Connector Housings 609-10158517-01511LF-ND
"15 Rectangular Connectors - Housings Receptacle Natural 0.059"" (1.50mm)"

"15 Rectangular Connectors - Housings Receptacle Natural 0.059"" (1.50mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 10158517-01511LF 609-10158517-01511LF-ND
Product Name Minitek ® Multipitch 1.5mm Rectangular Connector Housings
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9306BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details