Amphenol Communications Solutions Minitek ® Multipitch 1.5mm 10158517-00911LF

Description
Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 9 Position, With TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-00911LF
Request a Quote Datasheet
Description
Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 9 Position, With TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-00911LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Multipitch 1.5mm - 10158517-00911LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Multipitch 1.5mm
10158517-00911LF
Minitek ® Multipitch 1.5mm 10158517-00911LF
Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 9 Position, With TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-00911LF

Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 9 Position, With TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-00911LF

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10158517-00911LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10158517-00911LF-ND
Rectangular Connector Housings 609-10158517-00911LF-ND
CONN MULTIPITCH

CONN MULTIPITCH

Buy Now Datasheet
10158517-00911Lf Multipitch Single Row Housing / Amphenol Communications Solutions - 79AJ8420 - Newark, An Avnet Company
Chicago, IL, United States
10158517-00911Lf Multipitch Single Row Housing / Amphenol Communications Solutions
79AJ8420
10158517-00911Lf Multipitch Single Row Housing / Amphenol Communications Solutions 79AJ8420
10158517-00911LF Multipitch single row housing /

10158517-00911LF Multipitch single row housing /

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10158517-00911LF 609-10158517-00911LF-ND 79AJ8420
Product Name Minitek ® Multipitch 1.5mm Rectangular Connector Housings 10158517-00911Lf Multipitch Single Row Housing / Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Basics+|Mini-PV™ - 47441-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Contact Size (AWG) 18 to 20 AWG
View Details
2 suppliers
Minitek ® - 10065491-004TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
3 suppliers
Minitek ® 2.00mm (26,28,30 AWG) - 10161576-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Contact Size (AWG) 26 to 30 AWG
View Details