Amphenol Communications Solutions Minitek ® Multipitch 1.5mm 10158517-00441LF

Description
Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 4 Position, Without TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-00441LF
Request a Quote Datasheet
Description
Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 4 Position, Without TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-00441LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Multipitch 1.5mm - 10158517-00441LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Multipitch 1.5mm
10158517-00441LF
Minitek ® Multipitch 1.5mm 10158517-00441LF
Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 4 Position, Without TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-00441LF

Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Cable Receptacle, 4 Position, Without TPA & CPA, Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158517-00441LF

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10158517-00441LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10158517-00441LF-ND
Rectangular Connector Housings 609-10158517-00441LF-ND
CONN MULTIPITCH

CONN MULTIPITCH

Buy Now Datasheet
10158517-00441Lf Multipitch Single Row Housing / Amphenol Communications Solutions - 79AJ8406 - Newark, An Avnet Company
Chicago, IL, United States
10158517-00441Lf Multipitch Single Row Housing / Amphenol Communications Solutions
79AJ8406
10158517-00441Lf Multipitch Single Row Housing / Amphenol Communications Solutions 79AJ8406
10158517-00441LF Multipitch single row housing /

10158517-00441LF Multipitch single row housing /

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10158517-00441LF 609-10158517-00441LF-ND 79AJ8406
Product Name Minitek ® Multipitch 1.5mm Rectangular Connector Housings 10158517-00441Lf Multipitch Single Row Housing / Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® Multipitch 1.5mm - 10158517-01111LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 50 volts
View Details
3 suppliers
Basics+|Mini-PV™ - 47564-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Contact Size (AWG) 28 to 32 AWG
View Details
5 suppliers
PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers