Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Wire to Board Header, 15 Position, Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158514-0015SR1LF
"Connector Header Surface Mount, Right Angle 15 position 0.059"" (1.50mm)"
CONN, R/A HEADER, 15POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10158514-0015SR1LF | 609-10158514-0015SR1LFTR-ND | 15AJ1806 |
| Product Name | Minitek ® Multipitch 1.5mm | Headers, Male Pins | Conn, R/a Header, 15Pos, 1Row, 1.5Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Surface Mount | Surface Mount Right Angle | |
| Voltage Rating | 50 volts | 50 volts |