Minitek ® Multipitch 1.5mm, Minitek ® Multipitch™,1.5mm Crimp-to-Wire Connector Platform, Wire to Board Header, 5 Position, Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.5mm Crimp-to-Wire Connector Platform, part number 10158514-0005SR1LF
"Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)"
CONN, R/A HEADER, 5POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10158514-0005SR1LF | 609-10158514-0005SR1LFTR-ND | 15AJ1805 |
| Product Name | Minitek ® Multipitch 1.5mm | Headers, Male Pins | Conn, R/a Header, 5Pos, 1Row, 1.5Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Surface Mount | Surface Mount Right Angle | |
| Voltage Rating | 50 volts | 50 volts |