WireLock ®, 1.8MM WIRE TO BOARD HEADER
WIRELOCK 1.8MM 32PIN VT-10158465
WIRELOCK 1.8MM 32PIN VT-10158465-032KDLF / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10158465-032KDLF | 609-10158465-032KDLFTR-ND | 04AJ5652 |
| Product Name | WireLock ® | Headers, Male Pins | Wirelock 1.8Mm 32Pin Vt-10158465-032Kdlf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 12 volts |