Amphenol Corporation Minitek ® Multipitch 1.25mm/1.50mm 10157551-0P10LF

Description
Minitek ® Multipitch 1.25mm/1.50mm, Minitek ® Multipitch™,1.25mm/1 .50mm Crimp-to-Wire Connector Platform, Cable Terminal, 1 Position, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157551-0P10LF
Request a Quote Datasheet
Description
Minitek ® Multipitch 1.25mm/1.50mm, Minitek ® Multipitch™,1.25mm/1 .50mm Crimp-to-Wire Connector Platform, Cable Terminal, 1 Position, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157551-0P10LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Multipitch 1.25mm/1.50mm - 10157551-0P10LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Multipitch 1.25mm/1.50mm
10157551-0P10LF
Minitek ® Multipitch 1.25mm/1.50mm 10157551-0P10LF
Minitek ® Multipitch 1.25mm/1.50mm, Minitek ® Multipitch™,1.25mm/1 .50mm Crimp-to-Wire Connector Platform, Cable Terminal, 1 Position, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157551-0P10LF

Minitek ® Multipitch 1.25mm/1.50mm, Minitek ® Multipitch™,1.25mm/1.50mm Crimp-to-Wire Connector Platform, Cable Terminal, 1 Position, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10157551-0P10LF

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-10157551-0P10LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10157551-0P10LFTR-ND
Rectangular Connector Contacts 609-10157551-0P10LFTR-ND
Socket Contact Tin 26-28 AWG Crimp Stamped

Socket Contact Tin 26-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 28-26Awg Rohs Compliant Amphenol Communications Solutions - 85AH6370 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-26Awg Rohs Compliant Amphenol Communications Solutions
85AH6370
Contact, Socket, Crimp, 28-26Awg Rohs Compliant Amphenol Communications Solutions 85AH6370
CONTACT, SOCKET, CRIMP, 28-26AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 28-26AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions - 82AH6192 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions
82AH6192
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions 82AH6192
CONTACT, SOCKET, CRIMP, 28-26AWG; Product Range:Minitek Multipitch 10157551 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-26AWG; Product Range:Minitek Multipitch 10157551 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions - 82AH6191 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions
82AH6191
Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions 82AH6191
CONTACT, SOCKET, CRIMP, 28-26AWG; Product Range:Minitek Multipitch 10157551 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-26AWG; Product Range:Minitek Multipitch 10157551 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10157551-0P10LF 609-10157551-0P10LFTR-ND 85AH6370 82AH6192
Product Name Minitek ® Multipitch 1.25mm/1.50mm Rectangular Connector Contacts Contact, Socket, Crimp, 28-26Awg Rohs Compliant Amphenol Communications Solutions Contact, Socket, Crimp, 28-26Awg; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers