Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
AMPHENOL CORPORATION
10157375-02101LF -- HEADERS, MALE PINS
Amphenol Corporation
Headers, Male Pins
10157375-02101LF
Description
1.0MM PITCH, HEADER, RIG-HT ANGL
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
1.0MM PITCH, HEADER, RIG-HT ANGL
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10157375-02101LFTR-ND
Headers, Male Pins
609-10157375-02101LFTR-ND
1.0MM PITCH, HEADER, RIG-HT ANGL
1.0MM PITCH, HEADER, RIG-HT ANGL
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Board Mount Connectors
Product Number
609-10157375-02101LFTR-ND
Product Name
Headers, Male Pins
Connector Type
Header Connector; Header
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Circular Connector Assemblies
A22015-001
Specs
Connector Type
Plug, Male Pins
Mounting
Through Hole
Current Rating
3.0 amps
View Details
kTB Solutions
PCB Connectors
NCPL-MB-B20-01
Specs
Connector Type
SMP; SMP Male
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details
Keystone Electronics Corp.
Turret Connectors
1520-4
Specs
Mounting
Through Hole
View Details
2
suppliers
Harwin Plc
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R)
G125-MV12605M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details