Amphenol Communications Solutions Connector Housing, Rcpt, 10Pos, 2.5Mm; Product Range Amphenol Communications Solutions 10156618-1000LF

Description
CONNECTOR HOUSING, RCPT, 10POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156619 Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 10POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156619 Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos, 2.5Mm; Product Range Amphenol Communications Solutions - 68AH8675 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 2.5Mm; Product Range Amphenol Communications Solutions
68AH8675
Connector Housing, Rcpt, 10Pos, 2.5Mm; Product Range Amphenol Communications Solutions 68AH8675
CONNECTOR HOUSING, RCPT, 10POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156619 Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156619 Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8675
Product Name Connector Housing, Rcpt, 10Pos, 2.5Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details