Amphenol Communications Solutions Connector Housing, Rcpt, 3Pos, 2.5Mm; Product Range Amphenol Communications Solutions 10156618-0300LF

Description
CONNECTOR HOUSING, RCPT, 3POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156619 Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 3POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156619 Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 2.5Mm; Product Range Amphenol Communications Solutions - 68AH8668 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 2.5Mm; Product Range Amphenol Communications Solutions
68AH8668
Connector Housing, Rcpt, 3Pos, 2.5Mm; Product Range Amphenol Communications Solutions 68AH8668
CONNECTOR HOUSING, RCPT, 3POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156619 Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156619 Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8668
Product Name Connector Housing, Rcpt, 3Pos, 2.5Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details