Amphenol Communications Solutions Connector Housing, Rcpt, 12Pos, 2.5Mm; Product Range Amphenol Communications Solutions 10156616-1200LF

Description
CONNECTOR HOUSING, RCPT, 12POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156617 Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156617 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 2.5Mm; Product Range Amphenol Communications Solutions - 68AH8661 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 2.5Mm; Product Range Amphenol Communications Solutions
68AH8661
Connector Housing, Rcpt, 12Pos, 2.5Mm; Product Range Amphenol Communications Solutions 68AH8661
CONNECTOR HOUSING, RCPT, 12POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156617 Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 2.5MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:Amphenol Minitek Board-In Series 10156617 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8661
Product Name Connector Housing, Rcpt, 12Pos, 2.5Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details