Amphenol Communications Solutions Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions 10156614-0900LF

Description
CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156615 Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156615 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions - 68AH8642 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions
68AH8642
Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions 68AH8642
CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156615 Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:FCI Minitek Board-In Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:2mm; For Use With:Amphenol Minitek Board-In Series 10156615 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8642
Product Name Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details