Amphenol Corporation Minitek ® Board-In 10156614-0900LF

Description
Minitek ® Board-In, Minitek ® Board-In, Wire to Board Connectors, Vertical housing 2.00mm 9 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Minitek Board-In Connectors, part number 10156614-0900LF
Request a Quote Datasheet
Description
Minitek ® Board-In, Minitek ® Board-In, Wire to Board Connectors, Vertical housing 2.00mm 9 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Minitek Board-In Connectors, part number 10156614-0900LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Board-In - 10156614-0900LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Board-In
10156614-0900LF
Minitek ® Board-In 10156614-0900LF
Minitek ® Board-In, Minitek ® Board-In, Wire to Board Connectors, Vertical housing 2.00mm 9 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Minitek Board-In Connectors, part number 10156614-0900LF

Minitek ® Board-In, Minitek ® Board-In, Wire to Board Connectors, Vertical housing 2.00mm 9 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Minitek Board-In Connectors, part number 10156614-0900LF

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10156614-0900LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10156614-0900LF-ND
Rectangular Connector Housings 609-10156614-0900LF-ND
"9 Rectangular Connectors - Housings Board-In Natural 0.079"" (2.00mm)"

"9 Rectangular Connectors - Housings Board-In Natural 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 10156614-0900LF 609-10156614-0900LF-ND
Product Name Minitek ® Board-In Rectangular Connector Housings
Connector Type Wire to Board Connector Board-In
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10203202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
4 suppliers
Headers, Male Pins - A26674-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details