Amphenol Corporation Minitek ® Board-In 10156612-1100LF

Description
Minitek ® Board-In, Minitek ® Board-In, Wire to Board Connectors, Right Angle housing 2.00mm 11 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Minitek Board-In Connectors, part number 10156612-1100LF
Request a Quote Datasheet
Description
Minitek ® Board-In, Minitek ® Board-In, Wire to Board Connectors, Right Angle housing 2.00mm 11 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Minitek Board-In Connectors, part number 10156612-1100LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Board-In - 10156612-1100LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Board-In
10156612-1100LF
Minitek ® Board-In 10156612-1100LF
Minitek ® Board-In, Minitek ® Board-In, Wire to Board Connectors, Right Angle housing 2.00mm 11 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Minitek Board-In Connectors, part number 10156612-1100LF

Minitek ® Board-In, Minitek ® Board-In, Wire to Board Connectors, Right Angle housing 2.00mm 11 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Minitek Board-In Connectors, part number 10156612-1100LF

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1193476-10156612-1100LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1193476-10156612-1100LF
Connectors, Interconnects - Rectangular Connectors - Housings 1193476-10156612-1100LF
Win Source Part Number: 1193476-10156612-110 0LF Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Minitek® Board-In 2.0mm Number of Positions: 11 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Board-In Contact Type: Male Pin Number of Rows: 1 Package: Bag Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): 10156612-1100LF.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: Amphenol ICC (FCI) Other Names: 609-10156612-1100LF Base Product Number: 10156612

Win Source Part Number: 1193476-10156612-1100LF
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Minitek® Board-In 2.0mm
Number of Positions: 11
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Board-In
Contact Type: Male Pin
Number of Rows: 1
Package: Bag
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 10156612-1100LF.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: Amphenol ICC (FCI)
Other Names: 609-10156612-1100LF
Base Product Number: 10156612

Buy Now Datasheet
Rectangular Connector Housings - 609-10156612-1100LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10156612-1100LF-ND
Rectangular Connector Housings 609-10156612-1100LF-ND
"11 Rectangular Connectors - Housings Board-In Natural 0.079"" (2.00mm)"

"11 Rectangular Connectors - Housings Board-In Natural 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-10156612-1100LF
Electronic Connector 2027-10156612-1100LF
Conn Housing F 11 POS 2mm Crimp RA Cable Mount Natural Bag Product overview: 10156612-1100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10156612-1100LF can be used for catalog matching and distributor lookup.

Conn Housing F 11 POS 2mm Crimp RA Cable Mount Natural Bag Product overview: 10156612-1100LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10156612-1100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10156612-1100LF 1193476-10156612-1100LF 609-10156612-1100LF-ND 2027-10156612-1100LF
Product Name Minitek ® Board-In Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Electronic Connector
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Board-In
Geometry Right Angle
Termination Crimp
Unlock Full Specs
to access all available technical data