BergStak ® 0.50mm Self-Alignment, BergStak ® 0.50mm Self-Alignment Board-to-Board Connector, Vertical Receptacle, 50 Positions, Dual Row, Amphenol is one of the leading manufacturers of Board to Board/Mezzanine Connectors. Contact us today for more details of BergStak ® 0.50mm Self-Alignment, part number 10156000-051100LF
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
BERGSTAK 0.50MM SELF-ALIGNMENT B
STACKING BOARD CONN, RCPT, 50POS, 0.5MM; Product Range:FCI Minitek Board-In Series; No. of Contacts:50Contacts;
STACKING BOARD CONN, RCPT, 50POS, 0.5MM; Product Range:FCI Minitek Board-In Series; No. of Contacts:50Contacts;
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10156000-051100LF | 609-10156000-051100LFTR-ND | 10156000-051100LF | 65AH1867 |
| Product Name | BergStak ® 0.50mm Self-Alignment | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Board Conn, Rcpt, 50Pos, 0.5Mm; Product Range Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 100 volts | |||
| Current Rating | 0.5 amps | |||
| Category | Board to Board Connector |