Amphenol Communications Solutions Conn Housing, Rcpt, 8Pos, 2Row, 1.27Mm; Product Range Amphenol Communications Solutions 10155504-A008LF

Description
CONN HOUSING, RCPT, 8POS, 2ROW, 1.27MM; Product Range:Minitek MicroSpaceXS 10155504 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes
Description
CONN HOUSING, RCPT, 8POS, 2ROW, 1.27MM; Product Range:Minitek MicroSpaceXS 10155504 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 8Pos, 2Row, 1.27Mm; Product Range Amphenol Communications Solutions - 82AH4422 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 8Pos, 2Row, 1.27Mm; Product Range Amphenol Communications Solutions
82AH4422
Conn Housing, Rcpt, 8Pos, 2Row, 1.27Mm; Product Range Amphenol Communications Solutions 82AH4422
CONN HOUSING, RCPT, 8POS, 2ROW, 1.27MM; Product Range:Minitek MicroSpaceXS 10155504 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.27mm RoHS Compliant: Yes

CONN HOUSING, RCPT, 8POS, 2ROW, 1.27MM; Product Range:Minitek MicroSpaceXS 10155504 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82AH4422
Product Name Conn Housing, Rcpt, 8Pos, 2Row, 1.27Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details