Amphenol Communications Solutions Headers, Male Pins 10155500-A308KLF

Description
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 609-10155500-A308KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10155500-A308KLFTR-ND
Headers, Male Pins 609-10155500-A308KLFTR-ND
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10155500-A308KLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10155500-A308KLFDKR-ND
Headers, Male Pins 609-10155500-A308KLFDKR-ND
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10155500-A308KLFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10155500-A308KLFCT-ND
Headers, Male Pins 609-10155500-A308KLFCT-ND
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82AH4420 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82AH4420
Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82AH4420
CONN, R/A HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, R/A HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 609-10155500-A308KLFTR-ND 82AH4420
Product Name Headers, Male Pins Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount, Right Angle
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10302006A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details