INTERCONNECT RECTANGULAR
Minitek MicroSpaceXS ,1.27mm Crimp-to-Wire Connector Platform, wire-to-board, Header Right angle, 2 Position., STG, Top Latch, Gold /
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-10155500-A302KLFTR-ND | 79AJ7606 |
| Product Name | Headers, Male Pins | Minitek Microspacexs ,1.27Mm Crimp-To-Wire Connector Platform, Wire-To-Board, Header Right Angle, 2 Position., Stg, Top Latch, Gold / Amphenol Communications Solutions |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 48 volts |