"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
CONN, R/A HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-10155500-A208KLFCT-ND | 82AH4418 |
| Product Name | Headers, Male Pins | Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 48 volts |