Amphenol Communications Solutions Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 10155466-A208ULF

Description
CONN, R/A HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
CONN, R/A HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions - 82AH4413 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
82AH4413
Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions 82AH4413
CONN, R/A HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, R/A HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH4413
Product Name Conn, R/a Header, 8Pos, 2Row, 1.27Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products