Amphenol Corporation Rectangular Connector Contacts 10155447-313LF

Description
Socket Contact Gold 24 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 24 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 609-10155447-313LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10155447-313LFCT-ND
Rectangular Connector Contacts 609-10155447-313LFCT-ND
Socket Contact Gold 24 AWG Crimp Stamped

Socket Contact Gold 24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-10155447-313LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10155447-313LFTR-ND
Rectangular Connector Contacts 609-10155447-313LFTR-ND
Socket Contact Gold 24 AWG Crimp Stamped

Socket Contact Gold 24 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions - 82AH4410 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions
82AH4410
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions 82AH4410
CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions - 82AH4411 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions
82AH4411
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions 82AH4411
CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 609-10155447-313LFCT-ND 82AH4410
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data