Amphenol Corporation Rectangular Connector Contacts 10155447-113LF

Description
Socket Contact Tin 24 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 24 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 609-10155447-113LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10155447-113LFCT-ND
Rectangular Connector Contacts 609-10155447-113LFCT-ND
Socket Contact Tin 24 AWG Crimp Stamped

Socket Contact Tin 24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-10155447-113LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10155447-113LFTR-ND
Rectangular Connector Contacts 609-10155447-113LFTR-ND
Socket Contact Tin 24 AWG Crimp Stamped

Socket Contact Tin 24 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2026-10155447-113LF
Electronic Connector 2026-10155447-113LF
Contact F Crimp ST Cable Mount 24AWG Reel Product overview: 10155447-113LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-10155447-113LF can be used for catalog matching and distributor lookup.

Contact F Crimp ST Cable Mount 24AWG Reel Product overview: 10155447-113LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-10155447-113LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions - 82AH4405 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions
82AH4405
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions 82AH4405
CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions - 82AH4404 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions
82AH4404
Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions 82AH4404
CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 24Awg Rohs Compliant Amphenol Communications Solutions - 85AH6347 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg Rohs Compliant Amphenol Communications Solutions
85AH6347
Contact, Socket, Crimp, 24Awg Rohs Compliant Amphenol Communications Solutions 85AH6347
CONTACT, SOCKET, CRIMP, 24AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-10155447-113LFCT-ND 2026-10155447-113LF 82AH4405 85AH6347
Product Name Rectangular Connector Contacts Electronic Connector Contact, Socket, Crimp, 24Awg; Product Range Amphenol Communications Solutions Contact, Socket, Crimp, 24Awg Rohs Compliant Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details