Amphenol Corporation Rectangular Connector Contacts 10155447-111LF

Description
Socket Contact Tin 22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 609-10155447-111LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10155447-111LFCT-ND
Rectangular Connector Contacts 609-10155447-111LFCT-ND
Socket Contact Tin 22 AWG Crimp Stamped

Socket Contact Tin 22 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-10155447-111LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10155447-111LFTR-ND
Rectangular Connector Contacts 609-10155447-111LFTR-ND
Socket Contact Tin 22 AWG Crimp Stamped

Socket Contact Tin 22 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions - 82AH4400 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions
82AH4400
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions 82AH4400
CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 22Awg Rohs Compliant Amphenol Communications Solutions - 85AH6343 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg Rohs Compliant Amphenol Communications Solutions
85AH6343
Contact, Socket, Crimp, 22Awg Rohs Compliant Amphenol Communications Solutions 85AH6343
CONTACT, SOCKET, CRIMP, 22AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 22AWG ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions - 82AH4401 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions
82AH4401
Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions 82AH4401
CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Minitek MicroSpaceXS 10155447 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-10155447-111LFCT-ND 82AH4400 85AH6343
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 22Awg; Product Range Amphenol Communications Solutions Contact, Socket, Crimp, 22Awg Rohs Compliant Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in. - 70078348 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details