Amphenol Communications Solutions AirMax VSe ® 10155257-101LF

Description
AirMax VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 72 -position, pitch, 8 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VSe ® , part number 10155257-101LF.
Request a Quote Datasheet
Description
AirMax VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 72 -position, pitch, 8 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VSe ® , part number 10155257-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VSe ® - 10155257-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VSe ®
10155257-101LF
AirMax VSe ® 10155257-101LF
AirMax VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 72 -position, pitch, 8 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VSe ® , part number 10155257-101LF.

AirMax VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 72 -position, pitch, 8 column, Right Angle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AirMax VSe ® , part number 10155257-101LF.

Supplier's Site Datasheet
Backplane Conn, R/a Rcpt, 72P, Press Fit; Product Range Amphenol Communications Solutions - 54AH4414 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Rcpt, 72P, Press Fit; Product Range Amphenol Communications Solutions
54AH4414
Backplane Conn, R/a Rcpt, 72P, Press Fit; Product Range Amphenol Communications Solutions 54AH4414
BACKPLANE CONN, R/A RCPT, 72P, PRESS FIT; Product Range:AIRMAX VSE Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm

BACKPLANE CONN, R/A RCPT, 72P, PRESS FIT; Product Range:AIRMAX VSE Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10155257-101LF 54AH4414
Product Name AirMax VSe ® Backplane Conn, R/a Rcpt, 72P, Press Fit; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

SAS - 10031567-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
Current Rating 1.5 amps
View Details
4 suppliers
PCI Express - 10061913-112NLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers